Pushbutton Switch SPST Standard Panel Mount, Front
APEM IPR1FAD6 Push Button Switch
Pushbutton Switches Latching actn pshbtn wire leads; Plngr-RD
PB SWITCH, SPST, 4A, 12VDC, WIRE LEAD; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; Contact Current DC Max:4A RoHS Compliant: Yes
SWITCH PUSHBUTTON SPST 4A 12V
| DigiKey | RS Components, Ltd. | Heilind Electronics, Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1125-ND | 2873693 | IPR1FAD6 | IPR1FAD6 | IPR1FAD6 | 57J3784 | IPR1FAD6 |
| Product Name | Pushbutton Switches | Push Button Switches | IP67 SEALED PUSHBUTTON SW | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 4A, 12Vdc, Wire Lead; Product Range Apem | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Alternate Contact (Push-Push) | Momentary Contact | Off-On | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST); SPST | |||
| Terminal Type | Wire Leads | Wire Lead | Wire Leads | ||||
| Features | DustProof | Illuminated Switch; Pilot Light; RoHS | RoHS | RoHS |