Pushbutton Switch SPST-NO Standard Panel Mount, Front
SWITCH PUSH SPST-NO 0.5A 48V
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 250V; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
Pushbutton Switches SEALED OFF-(ON) WHITE
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1130-ND | IPR3FAD7/1 | IPR3FAD7/1 | 72C7340 | IPR3FAD7/1 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-No, 500Ma, 250V; Product Range Apem | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Wire Leads | Wire Leads | Wire Lead |