Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
SWITCH PUSH SPST-NO 0.2A 48V
Pushbutton Switches 200mA 48VDC OFF(ON) IP67 Wire Lead
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-3177-ND | IQP3F422 | IQP3F422 | IQP3F422 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Wire Leads | Wire Leads | Wire Lead |