Pushbutton Switch SPST-NO Standard Panel Mount, Front
APEM IAR3F1900 Push Button Switch
Pushbutton Switches SWITCH PB LOW PROFILE IP67 ORG
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:IA Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 2A 24V
| DigiKey | Powell Electronics, Inc. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1083-ND | IAR3F1900 | 1247844 | IAR3F1900 | 34K0598 | IAR3F1900 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm; Product Range Apem | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Off-(On) | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Wire Leads | Flying lead | Wire Lead | Wire Leads |