APEM Components, Inc. Pushbutton Switches IRR3V262000

Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-2345-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-2345-ND
Pushbutton Switches 679-2345-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - IRR3V262000 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IRR3V262000
Pushbutton Switches IRR3V262000
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Switch, Industrial Pushbutton, 16Mm; Product Range Apem - 82R3933 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Apem
82R3933
Switch, Industrial Pushbutton, 16Mm; Product Range Apem 82R3933
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:IR Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:IP67 RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:IR Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Red; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
IRR3V262000
Switches - Pushbutton Switches IRR3V262000
SWITCH PUSH SPST-NO 2A 250V

SWITCH PUSH SPST-NO 2A 250V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
IRR3V262000
Pushbutton Switches IRR3V262000
Pushbutton Switches NO 200A 48V PlungerRoundCurved

Pushbutton Switches NO 200A 48V PlungerRoundCurved

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-2345-ND IRR3V262000 82R3933 IRR3V262000 IRR3V262000
Product Name Pushbutton Switches Pushbutton Switches Switch, Industrial Pushbutton, 16Mm; Product Range Apem Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Screw Terminals Screw Terminals Screw
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated  Selector Push Buttons - 2ASL3LB-4-230 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
Hardware - AT4026BJ - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Pushbutton - 913694 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Maintained Contact; Alternate Contact (Push-Push)
View Details