The JPM series pushbutton switch is a single-pole or double-pole, snap-action device rated for 10A at 125/250V AC with TV-5 certification for resistive and inrush loads. It features a polyamide housing (UL94V-0), silver alloy contacts, and an interior PPS seal for dust resistance. The switch has a total travel of 3.3mm, with a latching mechanism that lowers the actuator 2.0mm when engaged. Terminals are brass with silver plating and epoxy sealed for contamination protection. Operating temperature range is -10°C to +70°C. The switch meets UL E44145 and VDE licensing requirements when ordered with appropriate markings. Panel cutout dimensions accommodate a thickness of 0.65mm to 4.0mm, with .187" (4.75mm) quick-connect terminals. Nonshorting contact timing ensures break-before-make operation.
JP-Series Standard Pushbutton Switches
INTERNATIONALLY APPROVED PUSHBUTTON
Pushbutton Switch SPST Standard Panel Mount, Snap-In
INTERNATIONALLY APPROVED PUSHBUTTON
SWITCH PUSH SPST 10A 125V
Pushbutton Switches SPST OFF-ON 10A TV5 RED CAP
SWITCH, PUSHBUTTON, NON-ILLUMINATED, SPST, 10A, 250VAC; Product Range:JP Series; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Rectangular; Actuator / Cap Colour:Red; Contact Current AC Max:10A RoHS Compliant: Yes
| NKK Switches | Powell Electronics, Inc. | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | JPM16B-C | JPM16B-C | 360-3828-ND | 2300-JPM16B-C | JPM16B-C | JPM16B-C | 10X0273 |
| Product Name | Internationally Approved Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches | Switch, Pushbutton, Non-Illuminated, Spst, 10A, 250Vac; Product Range Nkk Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Off-On | Alternate Contact (Push-Push) | Off-On | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | Double Pole, Double Throw (DPDT) | Single Pole, Single Throw (SPST); SPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Terminals | Solder Pin | |||
| Max Current Rating | 10 amps | 10 amps | 10 amps | 10 amps | 10 amps |