APEM Components, Inc. Pushbutton Switches IXP3W13W

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-IXP3W13W-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-IXP3W13W-ND
Pushbutton Switches 679-IXP3W13W-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pushbutton Switches - IXP3W13W - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IXP3W13W
Pushbutton Switches IXP3W13W
PUSHBUTTON SWITCH FD DBLE ICON

PUSHBUTTON SWITCH FD DBLE ICON

Buy Now
Pb Switch, Spst-No, 2A, 28Vdc, Panel; Product Range Apem - 19AJ5865 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 2A, 28Vdc, Panel; Product Range Apem
19AJ5865
Pb Switch, Spst-No, 2A, 28Vdc, Panel; Product Range Apem 19AJ5865
PB SWITCH, SPST-NO, 2A, 28VDC, PANEL; Product Range:IX Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Green RoHS Compliant: Yes

PB SWITCH, SPST-NO, 2A, 28VDC, PANEL; Product Range:IX Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-IXP3W13W-ND IXP3W13W 19AJ5865
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Spst-No, 2A, 28Vdc, Panel; Product Range Apem
Actuator Specifications Round, Button, Mushroom
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1744098 - RS Components, Ltd.
Specs
Actuator Specifications Button
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details
Pushbutton Switches - 1241.3034.M-ND - DigiKey
Specs
Features Illuminated Switch
View Details
3 suppliers
Hardware - AT4016CC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details