Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPST-NO 2A 24V
Pushbutton Switches IP67 Sealed Pushbutton Switch
| Heilind Electronics, Inc. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | ILR3SAD2L0G | ILR3SAD2L0G | 679-3138-ND | ILR3SAD2L0G | ILR3SAD2L0G |
| Product Name | IP67 SEALED PB SWITCH | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button, Domed | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | |||
| Configuration | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug |