Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Pushbutton Switches 2A 28VDC Red Btn Sldr NC/NO IP67
IP67 SEALED RED ROUNDPUSHBUTTON
PUSHBUTTON SW, SPST-NO/NC, 2A, 28VDC; Product Range:IX Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPST-N
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-3933-ND | IXR5S16M | IXR5S16M | 69AC1965 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Sw, Spst-No/nc, 2A, 28Vdc; Product Range Apem |
| Actuator Specifications | Round, Button, Mushroom | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | |
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Double Pole, Double Throw (DPDT) | Double Pole, Single Throw (DPST); DPST-NO/NC | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC |
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |