Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH PUSH SPDT 0.5A 48V
Pushbutton Switches SWITCH PB MOM SEALED IP67 BLACK
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1113-ND | IPC5SAD2 | IPC5SAD2 | IPC5SAD2 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Lug | |
| Features | DustProof |