IDEC Corporation Pushbutton Switches HW1L-M1F11QD-G-24V

Description
22MM PUSHBUTTON ILLUMINATED
Request a Quote Datasheet
Description
22MM PUSHBUTTON ILLUMINATED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-HW1L-M1F11QD-G-24V-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-HW1L-M1F11QD-G-24V-ND
Pushbutton Switches 1885-HW1L-M1F11QD-G-24V-ND
22MM PUSHBUTTON ILLUMINATED

22MM PUSHBUTTON ILLUMINATED

Buy Now Datasheet
IDEC Pushbutton Illuminated - HW1L-M1F11QD-G-24V - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Pushbutton Illuminated
HW1L-M1F11QD-G-24V
IDEC Pushbutton Illuminated HW1L-M1F11QD-G-24V
Pushbutton, Mom, Grn, Flush, 24V

Pushbutton, Mom, Grn, Flush, 24V

Supplier's Site
Switch, Industrial Pushbutton, 22Mm; Product Range Idec - 74K3768 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 22Mm; Product Range Idec
74K3768
Switch, Industrial Pushbutton, 22Mm; Product Range Idec 74K3768
SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site
Pushbutton - 776186 - Radwell International
Willingboro, NJ, United States
Pushbutton
776186
Pushbutton 776186
PUSH BUTTON, ILLUMINATED, 22 MM, HW SERIES, PLASTIC BEZEL, FLUSH MOUNT, LED, 1NO/1NC, 24VDC. FREE 2 YEAR RADWELL WARRANTY

PUSH BUTTON, ILLUMINATED, 22 MM, HW SERIES, PLASTIC BEZEL, FLUSH MOUNT, LED, 1NO/1NC, 24VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
HW1L-M1F11QD-G-24V
Switches - Pushbutton Switches HW1L-M1F11QD-G-24V
22MM PUSHBUTTON ILLUMINATED

22MM PUSHBUTTON ILLUMINATED

Supplier's Site
Switch,Illuminated,Pushbutton,1NO-NC,ROUND FLUSH,Momentary,LED - 70174979 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Illuminated,Pushbutton,1NO-NC,ROUND FLUSH,Momentary,LED
70174979
Switch,Illuminated,Pushbutton,1NO-NC,ROUND FLUSH,Momentary,LED 70174979
10 mA , HW Series Pushbutton Switches Silver contact material IP65 Protection HW Series pushbuttons, switches and pilot devices are internationally-rate d, designed for use almost anywhere in the world, and have removable contact blocks, fingersafe contacts and tamperproof construction.

10 mA , HW Series Pushbutton Switches

  • Silver contact material
  • IP65 Protection
    HW Series pushbuttons, switches and pilot devices are internationally-rated, designed for use almost anywhere in the world, and have removable contact blocks, fingersafe contacts and tamperproof construction.
Supplier's Site

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company Radwell International Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1885-HW1L-M1F11QD-G-24V-ND HW1L-M1F11QD-G-24V 74K3768 776186 HW1L-M1F11QD-G-24V 70174979
Product Name Pushbutton Switches IDEC Pushbutton Illuminated Switch, Industrial Pushbutton, 22Mm; Product Range Idec Pushbutton Switches - Pushbutton Switches Switch,Illuminated,Pushbutton,1NO-NC,ROUND FLUSH,Momentary,LED
Actuator Specifications Flush Pushbutton; Round, Button, Flush Flush Pushbutton Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC
Features DustProof; Illuminated Switch RoHS Has CE Certification; Has CSA Certification; Is UL listed; Illuminated Switch
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364573-1 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Subminiature, Sealed, MIL-PRF-8805/110 Pushbuttons - P7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.7 lbs (0.7710 kg)
View Details
N program - NDLP - Mushroom button with illumination - NDLP - Mushroom button with illumination - NDLP30BL -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 167 F (-25 to 75 C)
View Details
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
2 suppliers