Pushbutton Switch SPST-NO Standard Panel Mount, Front
APEM IAR3F1600 Push Button Switch
Pushbutton Switches Low profile psh bttn NO - Red Plunger
SWITCH PUSH SPST-NO 2A 24V
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:IA Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
| Powell Electronics, Inc. | Heilind Electronics, Inc. | DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IAR3F1600 | IAR3F1600 | 679-1082-ND | 1247841 | IAR3F1600 | IAR3F1600 | 34K0597 |
| Product Name | Pushbutton Switches | IP67 SEALED PUSHBUTTON SW | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm; Product Range Apem |
| Actuator Specifications | Round, Button | Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Off-(On) | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Wire Leads | Flying lead | Wire Lead | Wire Leads |