APEM Components, Inc. Pushbutton Switches IXR5S13M

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-3935-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3935-ND
Pushbutton Switches 679-3935-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Sw, Spst-No/nc, 2A, 28Vdc; Product Range Apem - 69AC1963 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Sw, Spst-No/nc, 2A, 28Vdc; Product Range Apem
69AC1963
Pushbutton Sw, Spst-No/nc, 2A, 28Vdc; Product Range Apem 69AC1963
PUSHBUTTON SW, SPST-NO/NC, 2A, 28VDC; Product Range:IX Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes

PUSHBUTTON SW, SPST-NO/NC, 2A, 28VDC; Product Range:IX Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
IXR5S13M
Pushbutton Switches IXR5S13M
Pushbutton Switches 2A 28VDC Green Btn Sldr NC/NO IP67

Pushbutton Switches 2A 28VDC Green Btn Sldr NC/NO IP67

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-3935-ND 69AC1963 IXR5S13M
Product Name Pushbutton Switches Pushbutton Sw, Spst-No/nc, 2A, 28Vdc; Product Range Apem Pushbutton Switches
Actuator Specifications Round, Button, Mushroom
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364689-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details