APEM IPR1SAD6104 Push Button Switch
Pushbutton Switch SPST Standard Panel Mount, Front
Pushbutton Switches SPST OFF-ON 2A 125VAC
SWITCH PUSHBUTTON SPST 4A 12V
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4994498 | IPR1SAD6104 | 679-4036-ND | IPR1SAD6104 | IPR1SAD6104 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Plunger | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Terminal Type | Solder Terminals; Solder | Solder Terminals | Solder Terminals | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS | ||
| Switch Function | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST |