Pushbutton Switch DPDT Standard Through Hole
Pushbutton Switches LATCHING 2 POLE
SWITCH PUSH DPDT 0.1A 30V
PB SWITCH, DPST, 0.1A, 30VDC, THT; Product Range:JN Series; Panel Cutout Diameter:-; Contact Configuration:DPST; Switch Operation:Latching; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:-; Contact Current AC Max:- RoHS Compliant: Yes
| New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1400-JN2UEENAGX | EG4976-ND | JN2UEENAGX | JN2UEENAGX | 15N7428 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Dpst, 0.1A, 30Vdc, Tht; Product Range E-Switch |
| Actuator Specifications | Raised (Plunger Style) Pushbutton; Plunger for Cap | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Alternate Contact (Push-Push) | Latching | |||
| Switching Mechanism | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT) | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Single Throw (DPST); DPST | |
| Terminal Type | Straight PC Pins | Solder Pin |