Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Pushbutton Switches SPST-NO 0.5A 48VAC LED YELL 2VDC
SWITCH PUSH SPST-NO 0.5A 48V
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPC3SAD5L0Y-ND | IPC3SAD5L0Y | IPC3SAD5L0Y | IPC3SAD5L0Y |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | ||
| Configuration | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Terminals |