APEM Components, Inc. Pushbutton Switches IPR1SAD6

Description
Pushbutton Switch SPST Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-1100-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1100-ND
Pushbutton Switches 679-1100-ND
Pushbutton Switch SPST Standard Panel Mount, Front

Pushbutton Switch SPST Standard Panel Mount, Front

Buy Now Datasheet
Push Button Switches - 4980809 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
4980809
Push Button Switches 4980809
APEM IPR1SAD6 Push Button Switch

APEM IPR1SAD6 Push Button Switch

Supplier's Site
Shenzhen, China
Switches - Pushbutton Switches
IPR1SAD6
Switches - Pushbutton Switches IPR1SAD6
SWITCH PUSHBUTTON SPST 4A 12V

SWITCH PUSHBUTTON SPST 4A 12V

Supplier's Site
Pushbutton Switch; Product Range Apem - 73J0529 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Switch; Product Range Apem
73J0529
Pushbutton Switch; Product Range Apem 73J0529
PUSHBUTTON SWITCH; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Red; Contact Current DC Max:4A RoHS Compliant: Yes

PUSHBUTTON SWITCH; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST; Switch Operation:Off-On; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Red; Contact Current DC Max:4A RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
IPR1SAD6
Pushbutton Switches IPR1SAD6
Pushbutton Switches PB SWITCH

Pushbutton Switches PB SWITCH

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-1100-ND 4980809 IPR1SAD6 73J0529 IPR1SAD6
Product Name Pushbutton Switches Push Button Switches Switches - Pushbutton Switches Pushbutton Switch; Product Range Apem Pushbutton Switches
Actuator Specifications Round, Button Plunger Raised (Plunger Style) Pushbutton
Switch Function Alternate Contact (Push-Push) Off-On
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST); SPST Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals Solder Terminals; Solder Solder Terminals Solder Pin
Features DustProof DustProof; RoHS; Weather resistant or waterproof RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359608 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details