SWITCH, INDUSTRIAL PUSHBUTTON, 22MM; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
Pushbutton, Mom, Red, Ext, 1NO&1NC,
10 mA , HW Series Pushbutton Switches
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Galco Industrial Electronics | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 1885-HW1B-M2F11-R-ND | 78K5982 | HW1B-M2F11-R | HW1B-M2F11-R | 70174974 |
| Product Name | Pushbutton Switches | Switch, Industrial Pushbutton, 22Mm; Product Range Idec | Switches - Pushbutton Switches | IDEC Pushbutton Non-Illuminated | Switch,NON-Illuminated,ROUND,EXTENDED HEAD,Momentary,1NO-1NC,RED |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | ||||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | Normally Open (NO); Normally Closed (NC) | ||
| Switching Mechanism | Double Pole, Single Throw (DPST) | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | |||
| Terminal Type | Screw Terminals | Screw Terminals |