The JPM16B-A is a single-pole, double-throw pushbutton switch with TV-5 rating, rated for 10A at 125/250V AC. It features a flat cap with barrier flange in black color and a snap-action contact mechanism. The switch has a polyamide housing and barrier (UL94V-0), polyphenylene sulfide interior seal for dust resistance, and terminals that are epoxy-sealed. Electrical life and mechanical life are each rated for a minimum of 25,000 operations. Operating temperature ranges from -10°C to +70°C. The device supports solder lug or 0.187" (4.75mm) quick-connect terminals and is designed for panel mounting with a cutout depth of 0.039" to 0.157". The latchdown position is 0.079" (2.0mm) below normal, with total travel of 0.130" (3.3mm). UL recognition and VDE approval require specific order markings.
JP-Series Standard Pushbutton Switches
Pushbutton Switch SPST Standard Panel Mount, Snap-In
INTERNATIONALLY APPROVED PUSHBUTTON
INTERNATIONALLY APPROVED PUSHBUTTON
Pushbutton Switches SPST OFF-ON 10A TV5 BLACK CAP
SWITCH PUSH SPST 10A 125V
| NKK Switches | DigiKey | New Yorker Electronics Co., Inc. | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | JPM16B-A | JPM16B-A-ND | 2300-JPM16B-A | JPM16B-A | JPM16B-A | JPM16B-A |
| Product Name | Internationally Approved Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Off-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Double Pole, Double Throw (DPDT) | Single Pole, Single Throw (SPST); SPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Pin | Solder Terminals | ||
| Max Current Rating | 10 amps | 10 amps | 10 amps | 10 amps |