The JPM16B-H is a double-pole, single-throw pushbutton switch with a flat cap and barrier flange, rated for 10A at 125/250V AC and certified for TV-5 inrush current conditions. It features a snap-action mechanism, dust resistance via a polyphenylene sulfide interior seal, and epoxy-sealed brass terminals with silver plating. The housing, barrier, and case are made of polyamide and melamine, both UL94V-0 rated. Operating temperature ranges from -10°C to +70°C. The switch has a total travel of 3.3mm, with a latchdown position 2.0mm below the normal position. Panel cutout dimensions and solder lug terminals are compatible with standard mounting practices.
JP-Series Standard Pushbutton Switches
INTERNATIONALLY APPROVED PUSHBUTTON
INTERNATIONALLY APPROVED PUSHBUTTON
Pushbutton Switch SPST Standard Panel Mount, Snap-In
Pushbutton Switches SPST OFF-ON 10A TV5 GRAY CAP
SWITCH PUSH SPST 10A 125V
| NKK Switches | Powell Electronics, Inc. | New Yorker Electronics Co., Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | JPM16B-H | JPM16B-H | 2300-JPM16B-H | JPM16B-H-ND | JPM16B-H | JPM16B-H |
| Product Name | Internationally Approved Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Off-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Solder Lug | Solder Terminals | ||
| Max Current Rating | 10 amps | 10 amps | 10 amps | 10 amps |