IDEC Corporation Pushbutton Switches HE3B-M2

Description
ENABLING SWITCH
Request a Quote Datasheet
Description
ENABLING SWITCH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 1885-HE3B-M2-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
1885-HE3B-M2-ND
Pushbutton Switches 1885-HE3B-M2-ND
ENABLING SWITCH

ENABLING SWITCH

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
HE3B-M2
Switches - Pushbutton Switches HE3B-M2
ENABLING SWITCH

ENABLING SWITCH

Supplier's Site
Switch,SAFETY,Pushbutton ASSEMBLY ENABLING,WITHOUT RUBBER COVER - 70172662 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,SAFETY,Pushbutton ASSEMBLY ENABLING,WITHOUT RUBBER COVER
70172662
Switch,SAFETY,Pushbutton ASSEMBLY ENABLING,WITHOUT RUBBER COVER 70172662
125 V, 3A, 3 Position Pushbutton Switch Multiple contacts for enhanced reliability Without rubber cover 16 mm Mounting Hole, ISO, 10128 Compliant 3 Position Functionality (OFF-ON-OFF) as Required for Manual Robotic Control, ISO 10128 Compliant Provides a High Level of Safety Based on Human Behavioral Studies That Determine Personnel May Squeeze or Let Go When Presented with a Panic Situation Contacts will Not Re-Close When Released from Off-On (3-1) (Per IEC60204-1;9.2.5.8) Multiple Contacts for Enhanced Reliability Snap Acting Contacts from Position 1 to 2 Available with or without Rubber Cover

125 V, 3A, 3 Position Pushbutton Switch

  • Multiple contacts for enhanced reliability
  • Without rubber cover
  • 16 mm Mounting Hole, ISO, 10128 Compliant
  • 3 Position Functionality (OFF-ON-OFF) as Required for Manual Robotic Control, ISO 10128 Compliant
  • Provides a High Level of Safety Based on Human Behavioral Studies That Determine Personnel May Squeeze or Let Go When Presented with a Panic Situation
  • Contacts will Not Re-Close When Released from Off-On (3-1) (Per IEC60204-1;9.2.5.8)
  • Multiple Contacts for Enhanced Reliability
  • Snap Acting Contacts from Position 1 to 2
  • Available with or without Rubber Cover
Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1885-HE3B-M2-ND HE3B-M2 70172662
Product Name Pushbutton Switches Switches - Pushbutton Switches Switch,SAFETY,Pushbutton ASSEMBLY ENABLING,WITHOUT RUBBER COVER
Actuator Specifications Rectangular, Button
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder Terminals Solder Terminals
Max Current Rating 1 amps 1 amps
Max. Mechanical Life 1.00E6 Number of electrical operations 100000 Number of electrical operations
Unlock Full Specs
to access all available technical data

Similar Products

22mm Momentary Push Button 800F PB - 800FD-F2X11 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Terminal Type Screw
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details