APEM Components, Inc. Pushbutton Switches - Hall Effect IHLR015XF2

Description
Pushbutton Hall Effect Switch 1.25mA 4.5V
Request a Quote Datasheet
Description
Pushbutton Hall Effect Switch 1.25mA 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - Hall Effect - 679-2657-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches - Hall Effect
679-2657-ND
Pushbutton Switches - Hall Effect 679-2657-ND
Pushbutton Hall Effect Switch 1.25mA 4.5V

Pushbutton Hall Effect Switch 1.25mA 4.5V

Buy Now Datasheet
Pushbutton Switches - IHLR015XF2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IHLR015XF2
Pushbutton Switches IHLR015XF2
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
IHLR015XF2
Pushbutton Switches IHLR015XF2
Pushbutton Switches Hall Effect PB IP67 Sealed, Black

Pushbutton Switches Hall Effect PB IP67 Sealed, Black

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-2657-ND IHLR015XF2 IHLR015XF2
Product Name Pushbutton Switches - Hall Effect Pushbutton Switches Pushbutton Switches
Actuator Specifications Round Button
Terminal Type Wire Leads Wire Lead
Features DustProof RoHS
Max Current Rating 0.0090 amps 0.0013 amps
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Pushbutton Switches - 486-1241.3667-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
Vandal Resistant, Sealed, Alternate Action - P5-V - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Push Button Switches - 1-2492672-2 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Min. Actuating Force 0.8 lbs (0.3499 kg)
View Details