APEM Components, Inc. Push Button Switches ISR3SAD300

Description
APEM ISR3SAD300 Push Button Switch
Request a Quote Datasheet
Description
APEM ISR3SAD300 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 3731662 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
3731662
Push Button Switches 3731662
APEM ISR3SAD300 Push Button Switch

APEM ISR3SAD300 Push Button Switch

Supplier's Site
Pushbutton Switches - 679-1095-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1095-ND
Pushbutton Switches 679-1095-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Switches & Front Panel Switch, Pushbutton - ISR3SAD300 - Heilind Electronics, Inc.
Wilmington, MA, United States
Switches & Front Panel Switch, Pushbutton
ISR3SAD300
Switches & Front Panel Switch, Pushbutton ISR3SAD300
Switches & Front Panel Switch, Pushbutton

Switches & Front Panel Switch, Pushbutton

Buy Now
Laguna Hills, CA, United States
Switches - Pushbutton Switches
973187-ISR3SAD300
Switches - Pushbutton Switches 973187-ISR3SAD300
Win Source Part Number: 973187-ISR3SAD300 Category: Switches>Pushbutton Switches Series: IS Type: Standard Termination Style: Solder Lug Features: Epoxy Sealed Terminals Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - AC: 32 V Voltage Rating - DC: 50 V Standard Package: 50 Panel Cutout Dimensions: Circular - 13.60mm Dia Circuit: SPST-NO Switch Function: Off-Mom Actuator Type: Round, Button Electrical Life: 500,000 Cycles Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Green Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 400mA (AC), 100mA (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Other Names: 679-1095 Base Product Number: ISR3SA

Win Source Part Number: 973187-ISR3SAD300
Category: Switches>Pushbutton Switches
Series: IS
Type: Standard
Termination Style: Solder Lug
Features: Epoxy Sealed Terminals
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - AC: 32 V
Voltage Rating - DC: 50 V
Standard Package: 50
Panel Cutout Dimensions: Circular - 13.60mm Dia
Circuit: SPST-NO
Switch Function: Off-Mom
Actuator Type: Round, Button
Electrical Life: 500,000 Cycles
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Green
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 400mA (AC), 100mA (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Other Names: 679-1095
Base Product Number: ISR3SA

Buy Now Datasheet
Pushbutton Switches - ISR3SAD300 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ISR3SAD300
Pushbutton Switches ISR3SAD300
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Switches - Pushbutton Switches - ISR3SAD300 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ISR3SAD300
Switches - Pushbutton Switches ISR3SAD300
SWITCH PUSH SPST-NO 0.4A 32V

SWITCH PUSH SPST-NO 0.4A 32V

Supplier's Site
Switch, Pushbutton, Spst-No, 400Ma, 125V; Product Range Apem - 49H6584 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Spst-No, 400Ma, 125V; Product Range Apem
49H6584
Switch, Pushbutton, Spst-No, 400Ma, 125V; Product Range Apem 49H6584
SWITCH, PUSHBUTTON, SPST-NO, 400mA, 125V; Product Range:IS Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Green RoHS Compliant: Yes

SWITCH, PUSHBUTTON, SPST-NO, 400mA, 125V; Product Range:IS Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Green RoHS Compliant: Yes

Supplier's Site
Switch, Spst, 0.4A, 32Vac, Green, Leaded; Switch Operation Apem - 31M5170 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Spst, 0.4A, 32Vac, Green, Leaded; Switch Operation Apem
31M5170
Switch, Spst, 0.4A, 32Vac, Green, Leaded; Switch Operation Apem 31M5170
SWITCH, SPST, 0.4A, 32VAC, GREEN, LEADED; Switch Operation:Momentary; Contact Configuration:SPST-N O; Contact Voltage AC Nom:32V; Contact Voltage DC Nom:48V; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IS RoHS Compliant: Yes

SWITCH, SPST, 0.4A, 32VAC, GREEN, LEADED; Switch Operation:Momentary; Contact Configuration:SPST-NO; Contact Voltage AC Nom:32V; Contact Voltage DC Nom:48V; Contact Current Max:400mA; Switch Terminals:Solder Lug; Product Range:IS RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
ISR3SAD300
Pushbutton Switches ISR3SAD300
Pushbutton Switches SEALED OFF-(ON) GRN

Pushbutton Switches SEALED OFF-(ON) GRN

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Heilind Electronics, Inc. Win Source Electronics Powell Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 3731662 679-1095-ND ISR3SAD300 973187-ISR3SAD300 ISR3SAD300 ISR3SAD300 49H6584 31M5170 ISR3SAD300
Product Name Push Button Switches Pushbutton Switches Switches & Front Panel Switch, Pushbutton Switches - Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Switch, Pushbutton, Spst-No, 400Ma, 125V; Product Range Apem Switch, Spst, 0.4A, 32Vac, Green, Leaded; Switch Operation Apem Pushbutton Switches
Actuator Specifications Button Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact; Momentary Momentary Contact; Momentary
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Solder Terminals; Solder Solder Terminals Solder Terminals Solder Terminals; Solder Lug Solder Pin
Features DustProof; RoHS; Weather resistant or waterproof DustProof RoHS RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

3-Position, Momentary Action Pushbutton - P2 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Push Button Switches - 1758223 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton Switches - 486-1241.3166.M-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details