Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switches SOUND SEALED P/B SW
SWITCH PUSH SPDT 0.5A 48V
SWITCH, PUSHBUTTON, 1NO/1NC, 500mA, 250V; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPDT; Switch Operation:Momentary;
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1134-ND | IPR5FAD6 | IPR5FAD6 | IPR5FAD6 | 97H4362 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, 1No/1Nc, 500Ma, 250V; Product Range Apem |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Wire Leads | Wire Lead | Wire Leads | ||
| Features | DustProof | RoHS | RoHS |