Pushbutton Switch SPDT Standard, Illuminated Panel Mount, Front
SWITCH PUSHBUTTON SPDT 5A 250V
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM, SPST-NC/SPST-NO, 4A, 250VAC; Product Range:IR Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
Pushbutton Switches NC - NO 5A 250V PlungerRoundCurved
| DigiKey | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-2346-ND | IRR7Z232L0G | IRR7Z232L0G | 15R9254 | IRR7Z232L0G |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm, Spst-Nc/spst-No, 4A, 250Vac; Product Range Apem | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Single Throw (SPST); SPST-NO, SPST-NC | ||
| Terminal Type | Quick Connect/Blade | Screw | |||
| Features | DustProof; Illuminated Switch | RoHS | Illuminated Switch; RoHS |