APEM IFS3Z1AD200 Push Button Switch
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switches SPST-NO 0.4A 32VAC
SWITCH PUSH SPST-NO 0.4A 32V
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4980792 | 679-4021-ND | IFS3Z1AD200 | IFS3Z1AD200 | IFS3Z1AD200 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Button | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals; Solder, tab | Quick Connect/Blade | Quick Connect | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS |