Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
PB SWITCH, SPST, 0.4A, 32VAC, SOLDER; Product Range:IB Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.4A 32V
Pushbutton Switches SEALED OFF-(ON) RED
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1092-ND | 02H4942 | IBR3SAD600 | IBR3SAD600 |
| Product Name | Pushbutton Switches | Pb Switch, Spst, 0.4A, 32Vac, Solder; Product Range Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | |
| Configuration | Normally Open (NO) | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin |