Pushbutton Switch SPST-NO Standard Panel Mount, Front
Switches & Front Panel Switch, Pushbutton
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 250V; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
SWITCH, SPST-NO, 0.5A, 48V, LEADED; Switch Operation:Momentary;
SWITCH PUSH SPST-NO 0.5A 48V
Pushbutton Switches SEALED OFF-(ON) BLK
| Powell Electronics, Inc. | DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPR3FAD2 | 679-1126-ND | IPR3FAD2 | 04M6171 | 31M5168 | IPR3FAD2 | IPR3FAD2 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches & Front Panel Switch, Pushbutton | Switch, Pushbutton, Spst-No, 500Ma, 250V; Product Range Apem | Switch, Spst-No, 0.5A, 48V, Leaded; Switch Operation Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | |||
| Terminal Type | Wire Leads | Wire Leaded | Wire Leads | Wire Lead |