Pushbutton Switch SPDT Standard Panel Mount, Front
APEM IPR5SAD3 Push Button Switch
SWITCH PUSH SPDT 0.5A 48V
Pushbutton Switches SPDT ON-MOM 0.5A 48VAC
| DigiKey | RS Components, Ltd. | Powell Electronics, Inc. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-4042-ND | 4994549 | IPR5SAD3 | IPR5SAD3 | IPR5SAD3 |
| Product Name | Pushbutton Switches | Push Button Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Plunger | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder | Solder Terminals | Solder Lug | |
| Features | DustProof | DustProof; RoHS; Weather resistant or waterproof | RoHS |