APEM Components, Inc. Pushbutton Switches IXP3W02GRXN9

Description
PUSHBUTTON SWITCH FD DBLE ICON
Request a Quote Datasheet
Description
PUSHBUTTON SWITCH FD DBLE ICON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - IXP3W02GRXN9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IXP3W02GRXN9
Pushbutton Switches IXP3W02GRXN9
PUSHBUTTON SWITCH FD DBLE ICON

PUSHBUTTON SWITCH FD DBLE ICON

Buy Now
Pushbutton Switches - 679-IXP3W02GRXN9-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-IXP3W02GRXN9-ND
Pushbutton Switches 679-IXP3W02GRXN9-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Switch, Spst-No, 0.1A, 28Vdc, Panel; Product Range Apem - 19AJ5863 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Spst-No, 0.1A, 28Vdc, Panel; Product Range Apem
19AJ5863
Pb Switch, Spst-No, 0.1A, 28Vdc, Panel; Product Range Apem 19AJ5863
PB SWITCH, SPST-NO, 0.1A, 28VDC, PANEL; Product Range:IX Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black RoHS Compliant: Yes

PB SWITCH, SPST-NO, 0.1A, 28VDC, PANEL; Product Range:IX Series; Panel Cutout Diameter:12mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Domed; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number IXP3W02GRXN9 679-IXP3W02GRXN9-ND 19AJ5863
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Spst-No, 0.1A, 28Vdc, Panel; Product Range Apem
Actuator Specifications Round, Button, Mushroom
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Switches - Tactile Switches - 1200791-1241.1082.3 - Win Source Electronics
Specs
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.6 lbs (0.2500 kg)
View Details
4 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Push Button Switches - 1-2213764-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-APYM-5D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details