DigiKey Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Page: 1 10 20 30 34 35 36 37 38 39 40 41 42 43 44 45 46 49
Product Name Notes
28MM ANTI-VANDAL ILLUMINATED
ANTI-VANDAL W/WIRE LEADS
ANTI-VANDAL, 15A, SPDT, RED/GRN
ANTI-VANDAL, 20A, SPST, CIRCULAR
ANTI-VANDAL, 2A, SPDT, ON-(ON)
ANTI-VANDAL, 2A, SPDT, ON-ON
ANTIVANDAL, SPST, BLUE
GP PUSHBUTTON SWITCH
Pushbutton Switch 4PST-2NO/2NC Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch DPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch DPDT Keyswitch Through Hole
Pushbutton Switch DPDT Standard Surface Mount
Pushbutton Switch DPDT Standard Through Hole
Pushbutton Switch DPST Keyswitch Through Hole
Pushbutton Switch DPST-NO Keyswitch Through Hole
Pushbutton Switch DPST-NO/NC Anti-Vandal Panel Mount, Front
Pushbutton Switch DPST-NO/NC Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPDT Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPDT Standard Panel Mount, Front
Pushbutton Switch SPDT Standard Surface Mount
Pushbutton Switch SPST Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPST Standard Panel Mount, Front
Pushbutton Switch SPST Standard, Illuminated Panel Mount, Front
Pushbutton Switch SPST-NC Standard Panel Mount, Front
Pushbutton Switch SPST-NC Standard Panel Mount, Rear
Pushbutton Switch SPST-NO Anti-Vandal Panel Mount, Front
Pushbutton Switch SPST-NO Anti-Vandal, Illuminated Panel Mount, Front
Pushbutton Switch SPST-NO Piezo Panel Mount, Front
Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switch SPST-NO Standard Panel Mount, Snap-In
Pushbutton Switch SPST-NO Standard Surface Mount
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Snap-In
Pushbutton Switch
PUSHBUTTON, 125MA (AC)/200MA (DC
PV8FWV0SS-335
PVB3F230SS354
PZ7M1CNNW150
SWITCH PB SPDT 15A 125V
SWITCH PB SPDT 2A 48V
SWITCH PB SPST 2A 36V
SWITCH PB SPST-NO 0.125A 125V
SWITCH PB SPST-NO 10A 250VAC
SWITCH PUSHBUTTON SPST 20A 250V
SWITCH PUSHBUTTON SPST 2A 36V
Switches

<< Prev Next >>