Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Switches & Front Panel Switch, Pushbutton
Pushbutton Switches solder lugs NO PLNGR RD;LED SUP RED
SWITCH PUSH SPST-NO 0.5A 48V
SWITCH, PUSHBUTTON, SPST-NO, 500mA, 250V; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
| DigiKey | Heilind Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1119-ND | IPR3SAD6L0S | IPR3SAD6L0S | IPR3SAD6L0S | 42J5934 |
| Product Name | Pushbutton Switches | Switches & Front Panel Switch, Pushbutton | Pushbutton Switches | Switches - Pushbutton Switches | Switch, Pushbutton, Spst-No, 500Ma, 250V; Product Range Apem |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Pin | Solder Terminals |