Pushbutton Switch SPST-NO Standard Panel Mount, Front
PB SWITCH, SPST, 5A, 28VDC, SOLDER; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.5A 48V
Pushbutton Switches SEALED OFF-(ON) GRN
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPR3SAD3 | 679-1104-ND | 34C4345 | IPR3SAD3 | IPR3SAD3 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 5A, 28Vdc, Solder; Product Range Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Terminals | Solder Pin |