Eaton Corporation Non Illuminated Pushbutton HT8AEGAB

Description
MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL GREEN CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Request a Quote Datasheet
Description
MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL GREEN CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non Illuminated Pushbutton - HT8AEGAB - Eaton Corporation
Cleveland, OH, USA
Non Illuminated Pushbutton
HT8AEGAB
Non Illuminated Pushbutton HT8AEGAB
MUSHROOM 40 MM DIA TYPE 30.5 MM SIZE 1NO-1NC CONTACT CONFIGURATION MOMENTARY OPERATION TYPE 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING UL 508, CSA C22.2 APPROVAL NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE ANODIZED ALUMINUM BEZEL MATERIAL GREEN CAP/LENS COLOR TERMINAL TYPE SADDLE CLAMP HT800 MODEL
  • MUSHROOM 40 MM DIA TYPE
  • 30.5 MM SIZE
  • 1NO-1NC CONTACT CONFIGURATION
  • MOMENTARY OPERATION TYPE
  • 600 VAC AT 50/60 HZ 10 AMPERE, 600 VDC 5 AMPERE CONTACT RATING
  • UL 508, CSA C22.2 APPROVAL
  • NEMA 1/2/3/3R/4/4X/12/13 ENCLOSURE
  • ANODIZED ALUMINUM BEZEL MATERIAL
  • GREEN CAP/LENS COLOR
  • TERMINAL TYPE SADDLE CLAMP
  • HT800 MODEL
Supplier's Site Datasheet
Pushbutton Switches - 5730-HT8AEGAB-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
5730-HT8AEGAB-ND
Pushbutton Switches 5730-HT8AEGAB-ND
MUSHRMHEADPUSHBUTTN, NONILLUM,GRN

MUSHRMHEADPUSHBUTTN,NONILLUM,GRN

Buy Now Datasheet

Technical Specifications

  Eaton Corporation DigiKey
Product Category Pushbutton Switches Pushbutton Switches
Product Number HT8AEGAB 5730-HT8AEGAB-ND
Product Name Non Illuminated Pushbutton Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton Round, Button, Mushroom
Switch Function Momentary Contact; MOMENTARY Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Max Current Rating 5 to 10 amps 1.1 to 6 amps
Max AC Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-1-FFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 4413028 - RS Components, Ltd.
Specs
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Features Illuminated Switch; Pilot Light; RoHS
View Details
2 suppliers
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM7LB-110 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers