APEM Components, Inc. Pushbutton Switches IXR3W11W

Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-3937-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3937-ND
Pushbutton Switches 679-3937-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Pb Sw, Illum, Spst-No, 2A, 28V, Wht; Product Range Apem - 69AC1960 - Newark, An Avnet Company
Chicago, IL, United States
Pb Sw, Illum, Spst-No, 2A, 28V, Wht; Product Range Apem
69AC1960
Pb Sw, Illum, Spst-No, 2A, 28V, Wht; Product Range Apem 69AC1960
PB SW, ILLUM, SPST-NO, 2A, 28V, WHT; Product Range:IX Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Blue RoHS Compliant: Yes

PB SW, ILLUM, SPST-NO, 2A, 28V, WHT; Product Range:IX Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
IXR3W11W
Pushbutton Switches IXR3W11W
Pushbutton Switches 2A 28VDC Blu Btn Wht LED 24Awg IP67

Pushbutton Switches 2A 28VDC Blu Btn Wht LED 24Awg IP67

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-3937-ND 69AC1960 IXR3W11W
Product Name Pushbutton Switches Pb Sw, Illum, Spst-No, 2A, 28V, Wht; Product Range Apem Pushbutton Switches
Actuator Specifications Round, Button, Mushroom
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST)
Terminal Type Wire Leads Cable
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213766-0 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
H program - HDL - Illuminated pushbutton - HDL-BL-WS -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
22mm Mushroom Push-Pull Buttons - 2AMPPJ6 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers