Pushbutton Switch SPST Standard Panel Mount, Front
Pushbutton Switches SPST 2A 125VAC
SWITCH PUSHBUTTON SPST 4A 12V
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | IPC1FAD2 | IPC1FAD2-ND | IPC1FAD2 | IPC1FAD2 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | ||
| Switch Function | Alternate Contact (Push-Push) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | ||
| Terminal Type | Wire Leads | Wire Leads | ||
| Features | DustProof | RoHS |