APEM IRR3F422 Push Button Switch
Pushbutton Switch SPST-NO Standard Panel Mount, Front
SWITCH PUSH SPST-NO 0.2A 250V
PUSH BUTTON SW, SPST-NO, 0.2A, 250VAC; Product Range:IR Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
SWITCH, NO, ROUND, BLACK, IP67; Switch Operation:Momentary;
Pushbutton Switches SPST-NO 250VAC 48VDC RND, BLACK
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 6911530 | IRR3F422 | 679-4043-ND | IRR3F422 | 15R9246 | 15R1750 | IRR3F422 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Push Button Sw, Spst-No, 0.2A, 250Vac; Product Range Apem | Switch, No, Round, Black, Ip67; Switch Operation Apem | Pushbutton Switches |
| Actuator Specifications | Button | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact; Momentary | ||
| Switching Mechanism | Single Pole, Single Throw (SPST); Single pole single throw (spst) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | |
| Terminal Type | Through hole | Wire Leads | Wire Leads | Wire Leaded | Wire Lead | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS | RoHS |