Pushbutton Switch SPST-NO Standard Panel Mount, Front
Switches & Front Panel Switch, Pushbutton
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:IA Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N
Pushbutton Switches Low profile psh bttn NO - Grn Plunger
SWITCH PUSH SPST-NO 2A 24V
| DigiKey | Heilind Electronics, Inc. | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1081-ND | IAR3F1300 | IAR3F1300 | 34K0594 | IAR3F1300 | IAR3F1300 |
| Product Name | Pushbutton Switches | Switches & Front Panel Switch, Pushbutton | Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm; Product Range Apem | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | ||||
| Switch Function | Momentary Contact | Off-(On) | Momentary Contact | |||
| Configuration | Normally Open (NO) | Normally Open (NO) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Wire Leads | Wire Lead | Wire Leads |