APEM Components, Inc. Push Button Switches IAR5F1100

Description
APEM IAR5F1100 Push Button Switch
Request a Quote Datasheet
Description
APEM IAR5F1100 Push Button Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 6917884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
6917884
Push Button Switches 6917884
APEM IAR5F1100 Push Button Switch

APEM IAR5F1100 Push Button Switch

Supplier's Site
Push Button Switches - 6917884P - RS Components, Ltd.
Corby, Northants, United Kingdom
Push Button Switches
6917884P
Push Button Switches 6917884P
APEM IAR5F1100 Push Button Switch

APEM IAR5F1100 Push Button Switch

Supplier's Site
Pushbutton Switches - IAR5F1100 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IAR5F1100
Pushbutton Switches IAR5F1100
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Pushbutton Switches - 679-1086-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-1086-ND
Pushbutton Switches 679-1086-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
IAR5F1100
Pushbutton Switches IAR5F1100
Pushbutton Switches SPDT 2A 24VDC BLUE

Pushbutton Switches SPDT 2A 24VDC BLUE

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
IAR5F1100
Switches - Pushbutton Switches IAR5F1100
SWITCH PUSHBUTTON SPDT 2A 24V

SWITCH PUSHBUTTON SPDT 2A 24V

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 6917884 6917884P IAR5F1100 679-1086-ND IAR5F1100 IAR5F1100
Product Name Push Button Switches Push Button Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Plunger Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact Momentary Contact Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism No/nc Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Through hole Wire Leads Wire Lead Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Dome Style, Sealed, Momentary Action - P3-D - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.0 lbs (0.9070 kg)
View Details
Push Button Switches - 1-2329360-8 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details