APEM Components, Inc. Switches - Pushbutton Switches IMP7Z422234

Description
Win Source Part Number: 1340853-IMP7Z422234 Category: Switches - Pushbutton Switches Series: IM Type: Standard Termination Style: Quick Connect - 0.110" (2.8mm) Features: Epoxy Sealed Terminals Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 28 V Standard Package: 25 Panel Cutout Dimensions: Circular - 13.60mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Button Electrical Life: 25,000 Cycles Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: IMP7Z California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1340853-IMP7Z422234 Category: Switches - Pushbutton Switches Series: IM Type: Standard Termination Style: Quick Connect - 0.110" (2.8mm) Features: Epoxy Sealed Terminals Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 28 V Standard Package: 25 Panel Cutout Dimensions: Circular - 13.60mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Button Electrical Life: 25,000 Cycles Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: IMP7Z California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches - Pushbutton Switches - 1340853-IMP7Z422234 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Pushbutton Switches
1340853-IMP7Z422234
Switches - Pushbutton Switches 1340853-IMP7Z422234
Win Source Part Number: 1340853-IMP7Z422234 Category: Switches - Pushbutton Switches Series: IM Type: Standard Termination Style: Quick Connect - 0.110" (2.8mm) Features: Epoxy Sealed Terminals Package: Bulk Ingress Protection: IP67 - Dust Tight, Waterproof Voltage Rating - DC: 28 V Standard Package: 25 Panel Cutout Dimensions: Circular - 13.60mm Dia Circuit: SPDT Switch Function: On-Mom Actuator Type: Round, Button Electrical Life: 25,000 Cycles Mechanical Life: 1,000,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Front Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A (DC) REACH Status: REACH Unaffected HTSUS: 8536.50.9031 Mfr: APEM Inc. Base Product Number: IMP7Z California Prop 65: Warning Information

Win Source Part Number: 1340853-IMP7Z422234
Category: Switches - Pushbutton Switches
Series: IM
Type: Standard
Termination Style: Quick Connect - 0.110" (2.8mm)
Features: Epoxy Sealed Terminals
Package: Bulk
Ingress Protection: IP67 - Dust Tight, Waterproof
Voltage Rating - DC: 28 V
Standard Package: 25
Panel Cutout Dimensions: Circular - 13.60mm Dia
Circuit: SPDT
Switch Function: On-Mom
Actuator Type: Round, Button
Electrical Life: 25,000 Cycles
Mechanical Life: 1,000,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Front
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A (DC)
REACH Status: REACH Unaffected
HTSUS: 8536.50.9031
Mfr: APEM Inc.
Base Product Number: IMP7Z
California Prop 65: Warning Information

Buy Now Datasheet
Pushbutton Switches - 679-3153-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3153-ND
Pushbutton Switches 679-3153-ND
Pushbutton Switch SPDT Standard Panel Mount, Front

Pushbutton Switch SPDT Standard Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
IMP7Z422234
Switches - Pushbutton Switches IMP7Z422234
SWITCH PUSHBUTTON SPDT 3A 28V

SWITCH PUSHBUTTON SPDT 3A 28V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
IMP7Z422234
Pushbutton Switches IMP7Z422234
Pushbutton Switches IP67 Sealed Pushbutton Switch BLACK

Pushbutton Switches IP67 Sealed Pushbutton Switch BLACK

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1340853-IMP7Z422234 679-3153-ND IMP7Z422234 IMP7Z422234
Product Name Switches - Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Quick Connect/Blade Quick Connect
Features DustProof RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1115810 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
ComEx Global Ex i illuminated push button module - comex global ex i illuminated push button module - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Pushbutton - 922575 - Radwell International
Allen-Bradley / Rockwell Automation
View Details