Pushbutton Switch SPST-NO Standard Panel Mount, Front
Pushbutton Switches Momentary pushbutton wire leads NO
SWITCH PUSH SPST-NO 0.5A 48V
PB SW, SPST-NO-DB, 0.5A, 48V, WIRE LEAD; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPST-N
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-1137-ND | IPC3FAD2 | IPC3FAD2 | IPC3FAD2 | 04M6169 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Sw, Spst-No-Db, 0.5A, 48V, Wire Lead; Product Range Apem |
| Actuator Specifications | Square, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Wire Leads | Wire Lead | Wire Leads |