APEM IPR5SAD2 Push Button Switch
Pushbutton Switch SPDT Standard Panel Mount, Front
PB SWITCH, SPST, 0.5A, 48VAC, SOLDER; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPDT; Switch Operation:Momentary;
SWITCH PUSH SPDT 0.5A 48V
Pushbutton Switches solder lugs NC/NO combined
| RS Components, Ltd. | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4994555 | 679-1106-ND | IPR5SAD2 | 29C4236 | IPR5SAD2 | IPR5SAD2 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Pb Switch, Spst, 0.5A, 48Vac, Solder; Product Range Apem | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Plunger | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | ||
| Terminal Type | Solder Terminals; Solder | Solder Terminals | Solder Terminals | Solder Pin | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS | RoHS |