APEM IPR5SAD6 Push Button Switch
Pushbutton Switch SPDT Standard Panel Mount, Front
SWITCH PUSH SPDT 0.5A 48V
PB SWITCH, SPST, 5A, 28VDC, PANEL; Product Range:IP Series; Panel Cutout Diameter:13.6mm; Contact Configuration:SPDT; Switch Operation:Momentary;
Pushbutton Switches DPDT RED NO/NC
| RS Components, Ltd. | Powell Electronics, Inc. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 4994533 | IPR5SAD6 | 679-1107-ND | IPR5SAD6 | 86H8804 | IPR5SAD6 |
| Product Name | Push Button Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spst, 5A, 28Vdc, Panel; Product Range Apem | Pushbutton Switches |
| Actuator Specifications | Plunger | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact | Momentary Contact | Momentary Contact; Momentary | ||
| Switching Mechanism | Single Pole, Double Throw (SPDT); Single pole double throw (spdt) | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT | Double Pole, Double Throw (DPDT) | |
| Terminal Type | Solder Terminals; Solder | Solder Terminals | Solder Terminals | Solder Pin | ||
| Features | DustProof; RoHS; Weather resistant or waterproof | DustProof | RoHS | RoHS |