Pushbutton Switch SPST-NO Keyswitch Through Hole
TACTILE SWITCH, 0.1A, 30VDC, 500GF, THT; Product Range:K12 Series; Actuator Orientation:Top Actuated; Switch Mounting:Through Hole; Actuator Style:Round Button; Actuating Force:500gf; Contact Rating:100mA at 30VDC; IP Rating:IP67 RoHS Compliant: Yes
SWITCH PUSH SPST-NO 0.1A 30V
| DigiKey | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 108-K12C15N-ND | 35AH1389 | 174-K12C 1 5N |
| Product Name | Pushbutton Switches | Tactile Switch, 0.1A, 30Vdc, 500Gf, Tht; Product Range C&k Components | SWITCH PUSH SPST-NO 0.1A 30V |
| Actuator Specifications | Round, Button, Rubber Cap | ||
| Switch Function | Momentary Contact | Momentary Contact; Off-Mom | |
| Configuration | Normally Open (NO) | ||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | |
| Terminal Type | Straight PC Pins | Through Hole | PC Pin |