Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Rear
IP67 Sealed Pushbutton Switch
Pushbutton Switches NO 200A 48V Plunger Round Flat
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM, SPST-NO, 200mA, 250VAC; Product Range:IZ Series; Panel Cutout Diameter:16mm; Contact Configuration:SPST-N
SWITCH PUSH SPST-NO 0.2A 250V
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 679-2353-ND | IZPP3S432L0G | IZPP3S432L0G | 82R3940 | IZPP3S432L0G |
| Product Name | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switch, Industrial Pushbutton, 16Mm, Spst-No, 200Ma, 250Vac; Product Range Apem | Switches - Pushbutton Switches |
| Actuator Specifications | Round, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Open (NO) | Normally Open (NO) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NO | Single Pole, Single Throw (SPST); SPST-NO | ||
| Terminal Type | Solder Terminals | Solder Lug | Solder Terminals |