JPM series pushbutton switches are internationally approved, dust-resistant pushbuttons with a snap-action mechanism and polyphenylene sulfide interior seal, designed for high inrush current applications. JPM models are rated for 10A at 125/250V AC with TV-5 certification, featuring silver alloy contacts and a polyamide (UL94V-0) housing. The switch has a mechanical and electrical life of 25,000 operations, nonshorting contact timing, and solder lug or 0.187" quick-connect terminals. Operating temperature ranges from -10°C to +70°C. Terminals are epoxy-sealed to prevent contamination. Panel cutout dimensions support 0.65mm to 4.0mm thickness. The nominal operating force for single-pole models is 3.53N. All JPM models meet UL and VDE requirements when ordered with appropriate markings.
JP-Series Standard Pushbutton Switches
INTERNATIONALLY APPROVED PUSHBUTTON
Pushbutton Switch SPST Standard Panel Mount, Snap-In
INTERNATIONALLY APPROVED PUSHBUTTON
Pushbutton Switches SPST OFF-ON ALTERNAT TV5 RATED NO CAP
SWITCH PUSH SPST 10A 125V
| NKK Switches | New Yorker Electronics Co., Inc. | DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | JPM16B | 2300-JPM16B | JPM16B-ND | JPM16B | JPM16B | JPM16B |
| Product Name | Internationally Approved Pushbutton | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Actuator Specifications | Rectangular, Button | Rectangular, Button | Raised (Plunger Style) Pushbutton | |||
| Switch Function | Off-On | Alternate Contact (Push-Push) | ||||
| Switching Mechanism | Single Pole, Single Throw (SPST); SPST | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST | ||
| Terminal Type | Panel Mount, Snap-In | Solder Terminals | Quick Connect | Solder Terminals | ||
| Max Current Rating | 10 amps | 10 amps | 10 amps | 10 amps |