APEM Components, Inc. Pushbutton Switches IRR3F4B2

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - IRR3F4B2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
IRR3F4B2
Pushbutton Switches IRR3F4B2
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Pushbutton Switches - 679-2341-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-2341-ND
Pushbutton Switches 679-2341-ND
Pushbutton Switch SPST-NO Standard Panel Mount, Front

Pushbutton Switch SPST-NO Standard Panel Mount, Front

Buy Now Datasheet
Switch, Industrial Pushbutton, 16Mm; Product Range Apem - 82R3928 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Industrial Pushbutton, 16Mm; Product Range Apem
82R3928
Switch, Industrial Pushbutton, 16Mm; Product Range Apem 82R3928
SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:IR Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-N O; Switch Operation:Momentary; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Blue; IP Rating:IP67RoHS Compliant: Yes

SWITCH, INDUSTRIAL PUSHBUTTON, 16MM; Product Range:IR Series; Panel Cutout Diameter:16.2mm; Contact Configuration:SPST-NO; Switch Operation:Momentary; Pushbutton Actuator Style:Round Curved; Actuator / Cap Colour:Blue; IP Rating:IP67RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
IRR3F4B2
Pushbutton Switches IRR3F4B2
Pushbutton Switches NO 200A 48V PlungerRoundCurved

Pushbutton Switches NO 200A 48V PlungerRoundCurved

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
IRR3F4B2
Switches - Pushbutton Switches IRR3F4B2
SWITCH PUSH SPST-NO 0.2A 250V

SWITCH PUSH SPST-NO 0.2A 250V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number IRR3F4B2 679-2341-ND 82R3928 IRR3F4B2 IRR3F4B2
Product Name Pushbutton Switches Pushbutton Switches Switch, Industrial Pushbutton, 16Mm; Product Range Apem Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Momentary Contact
Configuration Normally Open (NO) Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Solder Lug Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 16343 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-BG-N-R-2-NFN-00-3 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details