APEM Components, Inc. Pushbutton Switches ILP3FAD2L0Y

Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet
Description
IP67 Sealed Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - ILP3FAD2L0Y - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
ILP3FAD2L0Y
Pushbutton Switches ILP3FAD2L0Y
IP67 Sealed Pushbutton Switch

IP67 Sealed Pushbutton Switch

Buy Now
Pushbutton Switches - 679-3163-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3163-ND
Pushbutton Switches 679-3163-ND
Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Pushbutton Switch SPST-NO Standard, Illuminated Panel Mount, Front

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
ILP3FAD2L0Y
Switches - Pushbutton Switches ILP3FAD2L0Y
SWITCH PUSHBUTTON SPST-NO 2A 24V

SWITCH PUSHBUTTON SPST-NO 2A 24V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
ILP3FAD2L0Y
Pushbutton Switches ILP3FAD2L0Y
Pushbutton Switches IP67 Sealed Pushbutton Switch

Pushbutton Switches IP67 Sealed Pushbutton Switch

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number ILP3FAD2L0Y 679-3163-ND ILP3FAD2L0Y ILP3FAD2L0Y
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact Momentary Contact
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST) Single Pole, Single Throw (SPST); SPST-NO
Terminal Type Wire Leads Wire Leads Wire Lead
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Switch module - comex-switch-module - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -55 to 85 F (-48.33 to 29.44 C)
View Details
Push Button Heads - 2838276 - RS Components, Ltd.
Specs
Switch Function Momentary Contact
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details