PB SWITCH, SPST-NC, 10A, 110VAC, SCREW; Product Range:HW Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPST-N
Pushbutton, Mom, Red, Flush, 1NC,
PUSHBUTTON, NON-ILLUMINATED, PLASTIC BEZEL, MOMENTARY ACTION, FLUSH, FINGERSAFE CONTACTS, 1NC, RED. FREE 2 YEAR RADWELL WARRANTY
22MM PUSHBUTTON RED
| DigiKey | Newark, An Avnet Company | Galco Industrial Electronics | Radwell International | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches | Touch Switches and Tactile Switches | Pushbutton Switches |
| Product Number | 1885-HW1B-M1F01-R-ND | 30B6537 | HW1B-M1F01-R | 774373 | HW1B-M1F01-R |
| Product Name | Pushbutton Switches | Pb Switch, Spst-Nc, 10A, 110Vac, Screw; Product Range Idec | IDEC Pushbutton Non-Illuminated | Pushbutton | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton; Round, Button, Flush | Flush Pushbutton | |||
| Switch Function | Momentary Contact | Momentary Contact; Momentary | Momentary Contact | ||
| Configuration | Normally Closed (NC) | Normally Closed (NC) | |||
| Switching Mechanism | Single Pole, Single Throw (SPST) | Single Pole, Single Throw (SPST); SPST-NC | |||
| Terminal Type | Screw Terminals |