APEM Components, Inc. Pushbutton Switches IXR5S14M

Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet
Description
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 679-3932-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
679-3932-ND
Pushbutton Switches 679-3932-ND
Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Pushbutton Switch DPST-NO/NC Standard Panel Mount, Front

Buy Now Datasheet
Pushbutton Sw, Spst-No/nc, 2A, 28Vdc; Product Range Apem - 69AC1964 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton Sw, Spst-No/nc, 2A, 28Vdc; Product Range Apem
69AC1964
Pushbutton Sw, Spst-No/nc, 2A, 28Vdc; Product Range Apem 69AC1964
PUSHBUTTON SW, SPST-NO/NC, 2A, 28VDC; Product Range:IX Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Grey RoHS Compliant: Yes

PUSHBUTTON SW, SPST-NO/NC, 2A, 28VDC; Product Range:IX Series; Panel Cutout Diameter:11.9mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Mushroom; Actuator / Cap Colour:Grey RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
IXR5S14M
Pushbutton Switches IXR5S14M
Pushbutton Switches 2A 28VDC Grey Btn Sldr NC/NO IP67

Pushbutton Switches 2A 28VDC Grey Btn Sldr NC/NO IP67

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 679-3932-ND 69AC1964 IXR5S14M
Product Name Pushbutton Switches Pushbutton Sw, Spst-No/nc, 2A, 28Vdc; Product Range Apem Pushbutton Switches
Actuator Specifications Round, Button, Mushroom
Switch Function Momentary Contact Momentary Contact; Momentary
Configuration Normally Open (NO); Normally Closed (NC) Normally Open (NO); Normally Closed (NC)
Switching Mechanism Double Pole, Single Throw (DPST) Single Pole, Single Throw (SPST); SPST-NO, SPST-NC Double Pole, Double Throw (DPDT)
Terminal Type Solder Terminals Solder Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lower Cost, Hall Effect, Momentary Action Pushbutton Switch - HP7C - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
Specs
Max AC Voltage Rating 12 volts
Max DC Voltage Rating 12 volts
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3075C - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details